The TL4051CIDBZT is a precision micropower shunt voltage reference with a fixed 1.225V output, rated for -40°C to 85°C operation, and packaged in a SOT-23-3 case. It offers a maximum initial tolerance of 0.5% and a temperature coefficient of 50ppm/°C, operates over a current range of 60μA to 12mA, and requires no external capacitor. The device exhibits low output noise of 20μV RMS and is stable with all capacitive loads.
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.5% 12mA SOT-23-3
Adjustable, 0.5% 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4051CIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051CIDBZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107777-TL4051CIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.212V
Maximum Output Voltage: 10V
Alternative Parts (Cross-Reference): TL4051CIDCKR; TL4051CIDBZR; TL4051CIDCKTG4;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 0.5% SOT23-3
Voltage References Precision Micropower Shunt Vltg Ref
IC VREF SHUNT ADJ 0.5% SOT23-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL4051CIDBZT | 296-TL4051CIDBZTTR-ND | 693-TL4051CIDBZT | 1107777-TL4051CIDBZT | TL4051CIDBZT | TL4051CIDBZT | TL4051CIDBZT |
| Product Name | TL4051C Precision Micropower Shunt Voltage Reference | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL4051CIDBZT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 to 10 volts | 1.21 volts | |||||
| TC | 15 ppm/C | 50 ppm/C | 50 ppm/C |