Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA 8-SOIC
Three Terminal Voltage Reference, 1 Output, 4.096V, Trim/Adjustable, PDSO8
IC VREF SERIES 0.1% 8SOIC
Voltage References Low Noise Very Low Drift Prec Vltg Ref
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5040AIDG4 | REF5040AIDG4-ND | REF5040AIDG4 | REF5040AIDG4 | REF5040AIDG4 | REF5040AIDG4 |
| Product Name | REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Package Type | Other; SOIC,VSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 4.1 volts | 4.1 volts | ||||
| TC | 2.5 ppm/C | 8 ppm/C | ||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | |||
| Accuracy | 0.0500 % | 0.1000 % |