Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TL4050A25IDCKT TL4050A25IDCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 796876-TL4050A25IDCK T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Family Name: TL4050 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): TL4050A25IDCKTQ1; TL4050A25IDCKRQ1; TS4061VIBT-205; LT1034CS8-2.5; Introduction Date: August 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796876-TL4050A25IDCK T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Family Name: TL4050 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): TL4050A25IDCKTQ1; TL4050A25IDCKRQ1; TS4061VIBT-205; LT1034CS8-2.5; Introduction Date: August 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL4050A25IDCKT - 796876-TL4050A25IDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050A25IDCKT
796876-TL4050A25IDCKT
PMIC - PMIC - Voltage Reference - TL4050A25IDCKT 796876-TL4050A25IDCKT
Manufacturer: Texas Instruments Win Source Part Number: 796876-TL4050A25IDCK T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Family Name: TL4050 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): TL4050A25IDCKTQ1; TL4050A25IDCKRQ1; TS4061VIBT-205; LT1034CS8-2.5; Introduction Date: August 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796876-TL4050A25IDCKT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 41μVrms
Current - Cathode: 65μA
Family Name: TL4050
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): TL4050A25IDCKTQ1; TL4050A25IDCKRQ1; TS4061VIBT-205; LT1034CS8-2.5;
Introduction Date: August 01, 2003
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TL4050A25IDCKT - Rochester Electronics
Newburyport, MA, United States
TL4050A Precision micropower shunt voltage reference

TL4050A Precision micropower shunt voltage reference

Supplier's Site Datasheet
Voltage Reference - 296-TL4050A25IDCKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050A25IDCKTDKR-ND
Voltage Reference 296-TL4050A25IDCKTDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-TL4050A25IDCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050A25IDCKTTR-ND
Voltage Reference 296-TL4050A25IDCKTTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-TL4050A25IDCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050A25IDCKTCT-ND
Voltage Reference 296-TL4050A25IDCKTCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL4050A25IDCKT
Precision Voltage Reference IC 693-TL4050A25IDCKT
Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050A25IDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A25IDCKT can be used for catalog matching and distributor lookup.

Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050A25IDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A25IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050A25IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050A25IDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050A25IDCKT
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site
PMIC - Voltage Reference - TL4050A25IDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050A25IDCKT
PMIC - Voltage Reference TL4050A25IDCKT
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050A25IDCKT
Voltage References TL4050A25IDCKT
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 796876-TL4050A25IDCKT TL4050A25IDCKT 296-TL4050A25IDCKTDKR-ND 693-TL4050A25IDCKT TL4050A25IDCKT TL4050A25IDCKT TL4050A25IDCKT
Product Name PMIC - PMIC - Voltage Reference - TL4050A25IDCKT Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SOT-SC70-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5 Other; 5-TSSOP, SC-70-5, SOT-353
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR225HRZN - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0500 mA
View Details
LM136A-2.5QML 2.5V Reference Diode - LM136AH-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
3 suppliers
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Precision Low Power FGA Voltage References - ISL60002BIH320Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.05 volts
TC 20 ppm/C
View Details
9 suppliers