VAST STOCK CO., LIMITED Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Liquid Level Sensors +125degC, 1/2" BSPT, Nickel-plated brass housing, polysulfone sensor tip | |
| Liquid Level Sensors +125degC, 1/2" BSPT, Stainless Steel housing, polysulfone sensor tip | |
| Liquid Level Sensors +125degC, 3/8" BSP, Stainless Steel housing, polysulfone sensor, NPN high in air | |
| Liquid Level Sensors +125degC, 3/8" BSP, Stainless Steel housing, polysulfone sensor, NPN low in air | |
| Liquid Level Sensors +125degC, 4.5-15.4VDC, 1/2"-20 UNF, TTL push-pull low in air output, polysulfone | |
| Liquid Level Sensors +125degC, 4.5-15.4VDC, 1/2"-20 UNF, TTL push-pull, high in air out, polysulfone | |
| Liquid Level Sensors +125degC, 4.5-15.4VDC, 1/4" NPT, TTL push-pull, high in air output, polysulfone | |
| Liquid Level Sensors +125degC, 4.5-15.4VDC, 1/4" NPT, TTL push-pull, low in air output, polysulfone | |
| Liquid Level Sensors +125degC, 4.5-15.4VDC, M10, TTL push-pull, high in air output, polysulfone | |
| Liquid Level Sensors +125degC, 4.5-15.4VDC, M10, TTL push-pull, low in air output, polysulfone | |
| Liquid Level Sensors +125degC, 4.5-15.4VDC, M12, TTL push-pull, high in air output, polysulfone | |
| Liquid Level Sensors +125degC, 4.5-15.4VDC, M12, TTL push-pull, low in air output, polysulfone | |
| Liquid Level Sensors +125degC, 8-30VDC, 1/2"-20 UNF, N-type sink in air, low in air out, polysulfone | |
| Liquid Level Sensors +125degC, 8-30VDC, 1/2"-20 UNF, N-type sink in liquid, high in air, polysulfone | |
| Liquid Level Sensors +125degC, 8-30VDC, 1/4" NPT , N-type sink in air, low in air output, polysulfone | |
| Liquid Level Sensors +125degC, 8-30VDC, 1/4" NPT, N-type sink in liquid, high in air out, polysulfone | |
| Liquid Level Sensors +125degC, 8-30VDC, Glass/Steel, 1/4" NPT, N-type sink in air, low in air output | |
| Liquid Level Sensors +125degC, 8-30VDC, Glass/Steel, 1/4" NPT, P-type source in air, high in air out | |
| Liquid Level Sensors +125degC, 8-30VDC, M12, N-type sink in air, low in air output, polysulfone | |
| Liquid Level Sensors +125degC, 8-30VDC, M12, N-type sink in liquid, high in air output, polysulfone | |
| Liquid Level Sensors +125degC, M10 - LLC105101 is the available alternative | |
| Liquid Level Sensors +125degC, M12 - LLC101101 is the available alternative | |
| Liquid Level Sensors +125degC, M12 - LLC102101 is the available alternative | |
| Liquid Level Sensors +125degC, M12 - LLC103101 is the available alternative | |
| Liquid Level Sensors +80degC, 4.5-15.4VDC, 1/2"-20 UNF, TTL push-pull, high in air out, polysulfone | |
| Liquid Level Sensors +80degC, 4.5-15.4VDC, 1/2"-20 UNF, TTL push-pull, low in air output, polysulfone | |
| Liquid Level Sensors +80degC, 4.5-15.4VDC, 1/4" NPT, TTL push-pull, high in air output, polysulfone | |
| Liquid Level Sensors +80degC, 4.5-15.4VDC, 1/4" NPT, TTL push-pull, low in air output, polysulfone | |
| Liquid Level Sensors +80degC, 4.5-15.4VDC, M10, TTL push-pull, high in air output, polysulfone | |
| Liquid Level Sensors +80degC, 4.5-15.4VDC, M10, TTL push-pull, low in air output, polysulfone | |
| Liquid Level Sensors +80degC, 4.5-15.4VDC, M12, TTL push-pull, high in air output, polysulfone | |
| Liquid Level Sensors +80degC, 4.5-15.4VDC, M12, TTL push-pull, low in air output, polysulfone | |
| Liquid Level Sensors 0-1psig 0.5-4.5V | |
| Liquid Level Sensors 0-30psig 0.5-4.5V | |
| Liquid Level Sensors 1 Form A SPST-NO 10W 200mm Length | |
| Liquid Level Sensors 1 Form A SPST-NO 10W 54mm Length | |
| Liquid Level Sensors 1 Form A, SPST-NO 100W w/Magnetc Float | |
| Liquid Level Sensors 1 Form A, SPST-NO 10W w/Magnetic Float | |
| Liquid Level Sensors 1 Form B 8mm w/Magnetic Float | |
| Liquid Level Sensors 1 METER | |
| Liquid Level Sensors 200-480V 50/60Hz 10W 3PH PUMP PROTECTION | |
| Liquid Level Sensors 200V 100mm AMP MTE 2.54mm | |
| Liquid Level Sensors 200V 750mm TINNED LEADS | |
| Liquid Level Sensors 59630 1T02A FLOAT SENSOR | |
| Liquid Level Sensors 59630 1T03A FLOAT SENSOR | |
| Liquid Level Sensors 59630-4-T-02-A | |
| Liquid Level Sensors 5VDC 20mA Powder Level Sensor | |
| Liquid Level Sensors Aerospace Rotary | |
| Liquid Level Sensors Alternative to LLE101000, Liquid Level Sensor, +80degC M12, polysulfone | |
| Liquid Level Sensors Alternative to LLE101101, Liquid Level Sensor, +125degC, M12, polysulfone | |
| Liquid Level Sensors Alternative to LLE102000, Liquid Level Sensor, +80degC, M12, polysulfone | |
| Liquid Level Sensors Alternative to LLE102101, Liquid Level Sensor, +125degC, M12, polysulfone | |
| Liquid Level Sensors Alternative to LLE103000, Liquid Level Sensor, +80degC, M12, polysulfone | |
| Liquid Level Sensors Alternative to LLE103101, Liquid Level Sensor, +125degC, M12, polysulfone | |
| Liquid Level Sensors Alternative to LLE105000, Liquid Level Sensor, +80degC, M10, polysulfone | |
| Liquid Level Sensors Alternative to LLE105101, Liquid Level Sensor, +125degC, M10, polysulfone | |
| Liquid Level Sensors CABLE | |
| Liquid Level Sensors Calibration Circuit With OPB350L062 | |
| Liquid Level Sensors Calibration Circuit With OPB350L125 | |
| Liquid Level Sensors Calibration Circuit With OPB350L187 | |
| Liquid Level Sensors Calibration Circuit With OPB350L250 | |
| Liquid Level Sensors Callibrated Mass Flow Snsr, Liquid, 0 to 1.0 SLPM | |
| Liquid Level Sensors CO 5W 1000mm Flange Mount | |
| Liquid Level Sensors CO 5W 1000mm TIN Flange Mount | |
| Liquid Level Sensors CO 5W 100mm Flange Mount | |
| Liquid Level Sensors CO 5W 100mm TIN Flange Mount | |
| Liquid Level Sensors CO 5W 300mm Flange Mount | |
| Liquid Level Sensors CO 5W 500mm Flange Mount | |
| Liquid Level Sensors CO 5W 500mm TIN Flange Mount | |
| Liquid Level Sensors CO 5W 750mm Flange Mount | |
| Liquid Level Sensors CO 5W 750mm TIN Flange Mount | |
| Liquid Level Sensors ELECTRODE BAND 10M | |
| Liquid Level Sensors ELECTRODE BAND 15M | |
| Liquid Level Sensors ELECTRODE BAND 20M | |
| Liquid Level Sensors ELECTRODE BAND 25M | |
| Liquid Level Sensors ELECTRODE BAND 2M | |
| Liquid Level Sensors ELECTRODE BAND 5M | |
| Liquid Level Sensors FLOAT SWITCH #304 FLOAT G | |
| Liquid Level Sensors FLOAT SWITCH #316 FLOAT G | |
| Liquid Level Sensors FLOAT SWITCH 230VAC 1HP D +OPTIONS | |
| Liquid Level Sensors FLOAT SWITCH 575VAC 1HP D +OPTIONS | |
| Liquid Level Sensors FLOAT SWITCH 575VAC 1HP D SPECIAL | |
| Liquid Level Sensors FLOAT SWITCH 575VAC 1HP E +OPTIONS | |
| Liquid Level Sensors FLOAT SWITCH 575VAC 1HP H +OPTIONS | |
| Liquid Level Sensors FLOAT SWITCH 575VAC 1HP TYPE D +OPTIONS | |
| Liquid Level Sensors FLOAT SWITCH 575VAC 1HP TYPE D SPECIAL | |
| Liquid Level Sensors FLOAT SWITCH 575VAC 2HP H + OPTIONS | |
| Liquid Level Sensors FLOAT SWITCH 575VAC 2HP H +OPTIONS | |
| Liquid Level Sensors FLOAT SWITCH 575VAC 2HP H SPECIAL | |
| Liquid Level Sensors FLOAT SWITCH 575VAC 5HP G +OPTIONS | |
| Liquid Level Sensors FLOAT SWITCH 575VAC 5HP G SPECIAL | |
| Liquid Level Sensors FLOAT SWITCH CENTER FLOAT ROD D+J | |
| Liquid Level Sensors FLOAT SWITCH CENTER HOLE FLOAT D+J | |
| Liquid Level Sensors FLOAT SWITCH COMPENSATING SPRING D+G | |
| Liquid Level Sensors FLOAT SWITCH FLOAT A+B+C | |
| Liquid Level Sensors FLOAT SWITCH FLOAT ROD D+G | |
| Liquid Level Sensors FLOAT SWITCH FORM R LEVER D+G | |
| Liquid Level Sensors FLOAT | |
| Liquid Level Sensors Flood Prevent Switch Level Sensor Kit | |
| Liquid Level Sensors Fluid in-line sensor .125" Tube | |
| Liquid Level Sensors Fluid in-line sensor .188" Tube | |
| Liquid Level Sensors Fluid in-line sensor .250" Tube | |
| Liquid Level Sensors Fluid in-line sensor 0.062" Tube | |
| Liquid Level Sensors Horiz Liq Lvl Sensor | |
| Liquid Level Sensors Leak Detct 400m Wire Stats Psh | |
| Liquid Level Sensors Leakage Detector | |
| Liquid Level Sensors Leakage Sensor | |
| Liquid Level Sensors LEVEL SENSOR W/ MAGNETIC FLOAT | |
| Liquid Level Sensors Liqd Lek Detct Wire Stats Psh | |
| Liquid Level Sensors Liquid Flow Sensor Module, 0 to 10 LPM | |
| Liquid Level Sensors Liquid Flow Sensor Module, 0 to 3 LPM | |
| Liquid Level Sensors Liquid Flow Sensor Module, 0 to 7 LPM | |
| Liquid Level Sensors Liquid Leakage Detector PushIn | |
| Liquid Level Sensors Liquid Leakage Point Sensor | |
| Liquid Level Sensors Liquid Leakage Sensor Amplifier | |
| Liquid Level Sensors Liquid Leakage Sensor PushIn | |
| Liquid Level Sensors Liquid Leakage Sensor | |
| Liquid Level Sensors Liquid Level - Optomax Industrial Glass | |
| Liquid Level Sensors LIQUID LEVEL 1/2"NPT 316SS 1FT | |
| Liquid Level Sensors LIQUID LEVEL 1/4"NPT 316SS 1FT | |
| Liquid Level Sensors LIQUID LEVEL 3/4"NPT 316SS 1FT | |
| Liquid Level Sensors LIQUID LEVEL MONITOR 12"CABLE | |
| Liquid Level Sensors LIQUID LEVEL SENSOR 3 PIN IP67 | |
| Liquid Level Sensors Liquid Level Sensor | |
| Liquid Level Sensors Liquid Level Switch | |
| Liquid Level Sensors LIQUID LEVEL | |
| Liquid Level Sensors Liquid Sens B& no color ind. | |
| Liquid Level Sensors Liquid Sens B& w/ color ind. | |
| Liquid Level Sensors Liquid Sens B& w/color ind. | |
| Liquid Level Sensors Lvl Sens SPST-NO 10W 16mm Self Sealing | |
| Liquid Level Sensors Lvl Sens SPST-NO 50W 16mm Self Sealing | |
| Liquid Level Sensors Lvl Sens SPSTNO 100W 16mm Self Sealing | |
| Liquid Level Sensors Magnetic Float 10mm mounting thread | |
| Liquid Level Sensors Magnetic Float 16mm mounting thread | |
| Liquid Level Sensors Magnetic Float 8mm mounting thread | |
| Liquid Level Sensors Model LL-100 Liquid Level Switch | |
| Liquid Level Sensors NC 10W 1000mm Flange Mount | |
| Liquid Level Sensors NC 10W 1000mm TIN Flange Mount | |
| Liquid Level Sensors NC 10W 100mm Flange Mount | |
| Liquid Level Sensors NC 10W 100mm TIN Flange Mount | |
| Liquid Level Sensors NC 10W 300mm Flange Mount | |
| Liquid Level Sensors NC 10W 500mm Flange Mount | |
| Liquid Level Sensors NC 10W 500mm TIN Flange Mount | |
| Liquid Level Sensors NC 10W 750mm Flange Mount | |
| Liquid Level Sensors NC 10W 750mm TIN Flange Mount | |
| Liquid Level Sensors NO 10W 1000mm Flange Mount | |
| Liquid Level Sensors NO 10W 1000mm TIN Flange Mount | |
| Liquid Level Sensors NO 10W 100mm Flange Mount | |
| Liquid Level Sensors NO 10W 100mm TIN Flange Mount | |
| Liquid Level Sensors NO 10W 300mm Flange Mount | |
| Liquid Level Sensors NO 10W 500mm Flange Mount | |
| Liquid Level Sensors NO 10W 500mm TIN Flange Mount | |
| Liquid Level Sensors NO 10W 750mm Flange Mount | |
| Liquid Level Sensors NO 10W 750mm TIN Flange Mount | |
| Liquid Level Sensors PRESSURE SWITCH BRACKET G | |
| Liquid Level Sensors PRESSURE SWITCH RELEASE VALVE | |
| Liquid Level Sensors PRESSURE SWITCH SURGE REDUCER 600VAC 12A | |
| Liquid Level Sensors PRESSURE SWITCH TWO-WAY VALVE G +OPTIONS | |
| Liquid Level Sensors PRESSURE+TEMPERATURE +FLOAT SWITCH ACC.+O | |
| Liquid Level Sensors PRESSURE+TEMPERATURE +FLOAT SWITCH ASSY | |
| Liquid Level Sensors Reed Sensors | |
| Liquid Level Sensors RTD TEMP SENSOR,0.15 TOL,100¦ | |
| Liquid Level Sensors Sensing Band 10m | |
| Liquid Level Sensors Sensing Band 15m | |
| Liquid Level Sensors SENSING BAND 25M | |
| Liquid Level Sensors SENSING BAND 2M | |
| Liquid Level Sensors Sensing Band 50m | |
| Liquid Level Sensors SENSING BAND 5M | |
| Liquid Level Sensors Sensing Band | |
| Liquid Level Sensors Standex Electronics | |
| Liquid Level Sensors TEMP SEN GLASS WW.100¦,CLASS A | |
| Liquid Level Sensors Thermal Mass Flow Snsr, Liquid, 0 to 0.5 SLPM | |
| Liquid Level Sensors Thermal Mass Flow Snsr, Liquid, 0 to 1.0 SLPM | |
| Liquid Level Sensors Vert Liq Lvl Sens | |
| Liquid Level Sensors |