3.3-V, 5-ppm/°C high-precision voltage reference with integrated buffer & enable pin 8-VSSOP -40 to 125 Product overview: REF6033IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6033IDGKT can be used for catalog matching and distributor lookup.
Three Terminal Voltage Reference, 1 Output, 3.3V, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1091868-REF6033IDGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 3.55 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 4mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VSSOP
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 1.1mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 3.3V V ±0.05% 4mA 8-VSSOP
Series Voltage Reference IC Fixed 3.3V V ±0.05% 4mA 8-VSSOP
Series Voltage Reference IC Fixed 3.3V V ±0.05% 4mA 8-VSSOP
Voltage References 5ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
IC VREF SERIES 0.05% 8VSSOP
IC VREF SERIES 0.05% 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-REF6033IDGKT | REF6033IDGKT | 1091868-REF6033IDGKT | 296-44918-1-ND | REF6033IDGKT | REF6033IDGKT | REF6033IDGKT |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF6033IDGKT | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Other; VSSOP8 | Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | Active | Active | Active | ||||
| TC | 5 ppm/C | 5 ppm/C | |||||
| IQ | 1.1 mA | 1.1 mA | 1.1 mA |