Adjustable Voltage Reference Product overview: TL1431IZ-AP from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431IZ-AP can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3
IC VREF SHUNT ADJ 0.4% TO92-3
IC VREF SHUNT ADJ 0.4% TO92-3
Voltage References 2.5-36V Prog Adjust
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL1431IZ-AP | 497-19267-1-ND | TL1431IZ-AP | TL1431IZ-AP | TL1431IZ-AP |
| Product Name | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; TO-92-3 | TO-92; Other; TO-226-2, TO-92-2 (TO-226AC) | Other; TO-226-2, TO-92-2 (TO-226AC) | ||
| VIN | 37 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| TC | 100 ppm/C |