Adjustable Voltage Reference Product overview: TL1431CZ-AP from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CZ-AP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 032311-TL1431CZ-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±0.4%
Temperature Coefficient: 90ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
TL1431 - Power Management-VOLTAGE REFEREN
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3
IC VREF SHUNT ADJ 0.4% TO92-3
Voltage References 2.5-36V Prog Adjust
IC VREF SHUNT ADJ 0.4% TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL1431CZ-AP | 032311-TL1431CZ-AP | TL1431CZ-AP | 497-15785-1-ND | TL1431CZ-AP | TL1431CZ-AP | TL1431CZ-AP |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL1431CZ-AP | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; TO-92-3 | TO-92; Other; TO-92-3 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| VIN | 37 volts | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |