STMicroelectronics, Inc. 36V 100mA Precision Voltage Reference IC TL431ACDT

Description
TL431 - Power Management-VOLTAGE REFEREN
Request a Quote Datasheet
Description
TL431 - Power Management-VOLTAGE REFEREN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TL431ACDT - Rochester Electronics
Newburyport, MA, United States
TL431 - Power Management-VOLTAGE REFEREN

TL431 - Power Management-VOLTAGE REFEREN

Supplier's Site Datasheet
Singapore, Singapore
36V 100mA Precision Voltage Reference IC
693-TL431ACDT
36V 100mA Precision Voltage Reference IC 693-TL431ACDT
Adj V-Ref 2.5-36V, 100mA, SO, SM Product overview: TL431ACDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACDT can be used for catalog matching and distributor lookup.

Adj V-Ref 2.5-36V, 100mA, SO, SM Product overview: TL431ACDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACDT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TL431ACDT - 032407-TL431ACDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ACDT
032407-TL431ACDT
PMIC - PMIC - Voltage Reference - TL431ACDT 032407-TL431ACDT
Manufacturer: STMicroelectronics Win Source Part Number: 032407-TL431ACDT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): LM431BCMX_Q; KA431ADTF_NL; LM431BCMX_NL; Introduction Date: November 09, 1998 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 032407-TL431ACDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SO
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): LM431BCMX_Q; KA431ADTF_NL; LM431BCMX_NL;
Introduction Date: November 09, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - 497-3034-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-3034-1-ND
Voltage Reference 497-3034-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-3034-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-3034-2-ND
Voltage Reference 497-3034-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-3034-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-3034-6-ND
Voltage Reference 497-3034-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431ACDT
Voltage References TL431ACDT
Voltage References 2.5-36V Prog Adjust

Voltage References 2.5-36V Prog Adjust

Buy Now Datasheet
PMIC - Voltage Reference - TL431ACDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431ACDT
PMIC - Voltage Reference TL431ACDT
IC VREF SHUNT ADJ 1% 8SO

IC VREF SHUNT ADJ 1% 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431ACDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431ACDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431ACDT
IC VREF SHUNT ADJ 1% 8SO

IC VREF SHUNT ADJ 1% 8SO

Supplier's Site
Power Supply Chip >> Voltage References - TL431ACDT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431ACDT
Power Supply Chip >> Voltage References TL431ACDT
2.495V~36V ±1% 100mA Adjustable SOIC-8 Voltage References ROHS

2.495V~36V ±1% 100mA Adjustable SOIC-8 Voltage References ROHS

Supplier's Site Datasheet
Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C; Voltage Reference Type Stmicroelectronics - 75Y9891 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C; Voltage Reference Type Stmicroelectronics
75Y9891
Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C; Voltage Reference Type Stmicroelectronics 75Y9891
VOLT REF, SHUNT, 2.495-36V, 0 TO 70DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC RoHS Compliant: Yes

VOLT REF, SHUNT, 2.495-36V, 0 TO 70DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics - 94W9758 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics
94W9758
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics 94W9758
Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431ACDT 693-TL431ACDT 032407-TL431ACDT 497-3034-1-ND TL431ACDT TL431ACDT TL431ACDT TL431ACDT 75Y9891 94W9758
Product Name 36V 100mA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431ACDT Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C; Voltage Reference Type Stmicroelectronics Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics
Package Type Other; SOIC8 Other; SO Other; 8-SO SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width) SOIC Other; SOIC
Life Cycle Stage Active Active Active
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25ILPR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details