Enhanced Product Precision Adjustable (Programmable) Shunt Reference 8-SOIC -55 to 125
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Adj. Shunt Voltage Ref 36V 0.4% 100mA 37V 8-SOIC Product overview: TL1431MDREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, 37V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, 37V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431MDREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 848182-TL1431MDREP
Features: Voltage Reference IC 36 VV 100 mA
Package: Reel - TR
Family Name: TL1431
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TL1431MDREPG4-NDR, -V62/04756-02XE, V62/04756-02XE, 296-21550-1, -296-21550-1, -296-21550-1-ND, -V62/04756-02XE-NDR,
Voltage References Mil Enhance Prec Adj Shunt Ref
IC VREF SHUNT ADJ 0.4% 8SOIC
VOLTAGE REF, SHUNT, 2.5V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL1431-EP Series; Reference Voltage:2.5V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. RoHS Compliant: Yes
IC VREF SHUNT ADJ 0.4% 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431MDREP | 296-21550-6-ND | 693-TL1431MDREP | 848182-TL1431MDREP | TL1431MDREP | TL1431MDREP | 28AH5553 | TL1431MDREP |
| Product Name | TL1431-EP Enhanced Product Precision Adjustable (Programmable) Shunt Reference | Voltage Reference | 36V 100mA 37V SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL1431MDREP | Voltage References | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; Reel - TR | SOIC | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 23 ppm/C |