Adj. Voltage Ref IC, 2.5V-36V, 100mA, TO-92, TH Product overview: TL1431IZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431IZ can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 032313-TL1431IZ
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.4%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 0.4% TO92-3
Voltage Reference, Shunt - Adjustable, TL1431 Series, 2.5V to 36V, TO-226AA-3 RoHS Compliant: Yes
IC VREF SHUNT ADJ 0.4% TO92-3
Voltage References 2.5-36V Prog Adjust
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL1431IZ | 497-14722-ND | 032313-TL1431IZ | TL1431IZ | 24M8348 | TL1431IZ | TL1431IZ |
| Product Name | 2.5V 36V 100mA Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TL1431IZ | PMIC - Voltage Reference | Voltage Reference, Shunt Adjustable, Tl1431 Series, 2.5V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; TO-92 | TO-92; Other; TO-226-2, TO-92-2 (TO-226AC) | TO-92; Other; TO-92-3 | Other; TO-226-2, TO-92-2 (TO-226AC) | |||
| VIN | 37 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |