Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-5
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-5
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-5
Voltage References POWER MANAGEMENT
IC VREF SHUNT ADJ 0.4% SOT23-5
IC VREF SHUNT ADJ 0.4% SOT23-5
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-16126-6-ND | TL1431CL5T | TL1431CL5T | TL1431CL5T |
| Product Name | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| TC | 90 ppm/C | |||
| Accuracy | 0.4000 % |