Win Source Part Number: 970216-SC432BVSNT1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 60 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: SC432
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)
Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator, 3000-REEL Product overview: SC432BVSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC432BVSNT1G can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
Voltage References PROGRAMMABLE PRECISION RE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 970216-SC432BVSNT1G | 488-SC432BVSNT1GCT-ND | 693-SC432BVSNT1G | SC432BVSNT1G | SC432BVSNT1G | SC432BVSNT1G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Package Type | SOT23; Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 50 ppm/C | 50 ppm/C | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |