Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
4.096V Precision Voltage Reference IC, 3ppm/°C, 10mA, 8-SOIC Product overview: REF5040ID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5040ID can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-SOIC
Three Terminal Voltage Reference, 1 Output, 4.096V, Trim/Adjustable, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1242360-REF5040ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC VREF SERIES 0.05% 8SOIC
IC VREF SERIES 0.05% 8SOIC
VOLT REF, SERIES, 4.096V, 0.05%, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF5040 Series; Reference Voltage:4.096V; Initial Accuracy:0.05%; Temperature Coefficient:± 2.5ppm/°C; Voltage Reference Case Style:SOIC; RoHS Compliant: Yes
Voltage References Lo Noise Very Low Drift Prec VLTG REF
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5040ID | 693-REF5040ID | 296-22208-5-ND | REF5040ID | 1242360-REF5040ID | REF5040ID | REF5040ID | 29AH7278 | REF5040ID |
| Product Name | REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | 4.096V 10mA SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - REF5040ID | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Volt Ref, Series, 4.096V, 0.05%, Soic-8; Voltage Reference Type Texas Instruments | Voltage References | |
| Package Type | Other; SOIC,VSSOP | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | ||
| VREF | 4.1 volts | 4.1 volts | 4.1 volts | ||||||
| TC | 2.5 ppm/C | 3 ppm/C | |||||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | ||||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |