Adj. Shunt Voltage Ref, 2.5V, 1% Acc, 36V, 100mA, TO-92 Product overview: TL431ACZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACZT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 032412-TL431ACZT
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431AILPR; TL431ACZ-AP; TL431AIZ-AP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
IC VREF SHUNT ADJ 1% TO92-3
Voltage References 2.5-36V Prog Adjust
VOLT REF, SHUNT, 2.495-36V, 0 TO 70DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:TO-92; No. of RoHS Compliant: Yes
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL431ACZT | 497-TL431ACZTTR-ND | 032412-TL431ACZT | TL431ACZT | TL431ACZT | 07AH7194 | TL431ACZT | 761-TL431ACZT |
| Product Name | 2.5V 36V 100mA Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431ACZT | PMIC - Voltage Reference | Voltage References | Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C; Voltage Reference Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | IC VREF SHUNT ADJ TO92-3 |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Shunt | |||||
| Package Type | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-92-3 | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-2, TO-92-2 (TO-226AC) | ||
| VIN | 37 volts | 2.52 volts | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |