Texas Instruments High-Performance Analog Voltage Reference TL4050C25IDCKR

Description
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-22816-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22816-2-ND
Voltage Reference 296-22816-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL4050C25IDCKR
Precision Voltage Reference IC 693-TL4050C25IDCKR
Fixed voltage, 0.5%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050C25IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C25IDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 0.5%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050C25IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C25IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL4050C25IDCKR - 1107761-TL4050C25IDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050C25IDCKR
1107761-TL4050C25IDCKR
PMIC - PMIC - Voltage Reference - TL4050C25IDCKR 1107761-TL4050C25IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1107761-TL4050C25IDC KR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107761-TL4050C25IDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 41μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TL4050C25IDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050C25IDCKR
Voltage References TL4050C25IDCKR
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - TL4050C25IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050C25IDCKR
PMIC - Voltage Reference TL4050C25IDCKR
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050C25IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050C25IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050C25IDCKR
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-22816-2-ND 693-TL4050C25IDCKR 1107761-TL4050C25IDCKR TL4050C25IDCKR TL4050C25IDCKR TL4050C25IDCKR TL4050C25IDCKR
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL4050C25IDCKR Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5 Other; SC-70-5 SC-70; Other; SOT-SC70-5 Other; 5-TSSOP, SC-70-5, SOT-353
TC 50 ppm/C 50 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM285BXM-1.2 - 082652-LM285BXM-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 30 ppm/C
View Details
4 suppliers
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR443BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3.75 mA
View Details
PMIC - PMIC - Voltage Reference - ISL21007BFB830Z-TK - 1048187-ISL21007BFB830Z-TK - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete(EOL)
TC 3 ppm/C
View Details
3 suppliers