Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 931940-REF5040IDGKT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 4.096V V ±0.05% 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF5040
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -REF5040IDGKT-NDR, 296-24503-1, 296-24503-2, -296-24503-1, -296-24503-1-ND, 296-24503-1-NDR, 296-24503-6-NDR, -296-24503-1-NDR, 296-24503-2-NDR, 296-24503-6
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-VSSOP
4.096V Precision Voltage Reference IC, 3ppm/°C, 10mA, VSSOP Product overview: REF5040IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5040IDGKT can be used for catalog matching and distributor lookup.
VOLT REF, SERIES, 4.096V, 0.05%, VSSOP-8; Voltage Reference Type:Series - Fixed; Product Range:REF5040 Series; Reference Voltage:4.096V; Initial Accuracy:0.05%; Temperature Coefficient:± 2.5ppm/°C; Voltage Reference Case Style:VSSOP;RoHS Compliant: Yes
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
IC VREF SERIES 0.05% 8VSSOP
IC VREF SERIES 0.05% 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5040IDGKT | 931940-REF5040IDGKT | 296-24503-6-ND | 693-REF5040IDGKT | 29AH7279 | REF5040IDGKT | REF5040IDGKT | REF5040IDGKT |
| Product Name | REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | PMIC - PMIC - Voltage Reference - REF5040IDGKT | Voltage Reference | 4.096V 10mA Precision Voltage Reference IC | Volt Ref, Series, 4.096V, 0.05%, Vssop-8; Voltage Reference Type Texas Instruments | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | Other; VSSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| VREF | 4.1 volts | 4.1 volts | 4.1 volts | |||||
| TC | 2.5 ppm/C | 3 ppm/C | ||||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | |||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |