Enhanced Product Low-Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1091857-REF5040MDREP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 4.296 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 12μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 1.25mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-SOIC
4.096V Precision Voltage Reference, Low Noise, 0.05% Tol, 10mA, 8-SOIC Product overview: REF5040MDREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5040MDREP can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.05% 8SOIC
Voltage References EP Lo-Noise,Very Lo Drift,Prec Vltg Ref
IC VREF SERIES 0.05% 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5040MDREP | 1091857-REF5040MDREP | 296-27431-2-ND | 693-REF5040MDREP | REF5040MDREP | REF5040MDREP | REF5040MDREP |
| Product Name | REF5040-EP Enhanced Product Low-Noise, Very Low Drift, Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF5040MDREP | Voltage Reference | 4.096V 10mA SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; SOIC | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 4.1 volts | 4.1 volts | |||||
| TC | 2.5 ppm/C | 5 ppm/C | 5 ppm/C | ||||
| IQ | 0.8000 mA | 1.25 mA | 1.25 mA | 1.25 mA | |||
| Accuracy | 0.0500 % | 0.0500 % |