Manufacturer: STMicroelectronics
Win Source Part Number: 032411-TL431ACZ-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431AILPR; TL431ACZT; TL431AIZ-AP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Adjustable micropower shunt voltage reference Product overview: TL431ACZ-AP from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACZ-AP can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Voltage References 2.5-36V Prog Adjust
IC VREF SHUNT ADJ 1% TO92-3
Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, TO-226AA-3 RoHS Compliant: Yes
IC VREF SHUNT ADJ 1% TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 032411-TL431ACZ-AP | 693-TL431ACZ-AP | 497-12881-3-ND | TL431ACZ-AP | TL431ACZ-AP | 33R1374 | TL431ACZ-AP |
| Product Name | PMIC - PMIC - Voltage Reference - TL431ACZ-AP | Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics | PMIC - Voltage Reference |
| Package Type | TO-92; Other; TO-92-3 | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
| Life Cycle Stage | Active | Active | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |