MaxLinear, Inc. PMIC - PMIC - Voltage Reference - SPX431AM1-L/TR SPX431AM1-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 030785-SPX431AM1-L/T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.503V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030785-SPX431AM1-L/T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.503V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SPX431AM1-L/TR - 030785-SPX431AM1-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX431AM1-L/TR
030785-SPX431AM1-L/TR
PMIC - PMIC - Voltage Reference - SPX431AM1-L/TR 030785-SPX431AM1-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030785-SPX431AM1-L/T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.503V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 030785-SPX431AM1-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 150mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.503V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - 1016-1249-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
1016-1249-2-ND
Voltage Reference 1016-1249-2-ND
Shunt Voltage Reference IC Adjustable 2.503V 36VV ±0.5% 150mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.503V 36VV ±0.5% 150mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
SOT89 Precision Voltage Reference IC
693-SPX431AM1-L/TR
SOT89 Precision Voltage Reference IC 693-SPX431AM1-L/TR
IC VREF SHUNT ADJ 0.5% SOT89-3 Product overview: SPX431AM1-L/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431AM1-L/TR can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT89-3 Product overview: SPX431AM1-L/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431AM1-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SPX431AM1-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SPX431AM1-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SPX431AM1-L/TR
IC VREF SHUNT ADJ 0.5% SOT89-3

IC VREF SHUNT ADJ 0.5% SOT89-3

Supplier's Site
PMIC - Voltage Reference - SPX431AM1-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SPX431AM1-L/TR
PMIC - Voltage Reference SPX431AM1-L/TR
IC VREF SHUNT ADJ 0.5% SOT89-3

IC VREF SHUNT ADJ 0.5% SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
SPX431AM1-L/TR
Voltage References SPX431AM1-L/TR
Voltage References 20V 150mA temp 0C to 105C

Voltage References 20V 150mA temp 0C to 105C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 030785-SPX431AM1-L/TR 1016-1249-2-ND 693-SPX431AM1-L/TR SPX431AM1-L/TR SPX431AM1-L/TR SPX431AM1-L/TR
Product Name PMIC - PMIC - Voltage Reference - SPX431AM1-L/TR Voltage Reference SOT89 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Package Type SOT89; Other; SOT-89-3 Other; TO-243AA Other; Tape & Reel (TR) Other; TO-243AA
Life Cycle Stage Active Removed; Obsolete
TC 30 ppm/C 30 ppm/C 30 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Voltage Reference - LM136-2.5 MD8 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; Die
Life Cycle Stage Active
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details