Texas Instruments TL4051A12 Precision Micropower Shunt Voltage Reference TL4051A12QDBZTG4

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL4051A12 Precision Micropower Shunt Voltage Reference - TL4051A12QDBZTG4 - Texas Instruments
Dallas, TX, United States
TL4051A12 Precision Micropower Shunt Voltage Reference
TL4051A12QDBZTG4
TL4051A12 Precision Micropower Shunt Voltage Reference TL4051A12QDBZTG4
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4051A12QDBZTG4 - 796880-TL4051A12QDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4051A12QDBZTG4
796880-TL4051A12QDBZTG4
PMIC - PMIC - Voltage Reference - TL4051A12QDBZTG4 796880-TL4051A12QDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 796880-TL4051A12QDBZ TG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Family Name: TL4051 Output Voltage: 1.225V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): LM4051BIM3-1.2-T; LM4041DEM3-1.2-T; LM4051CIM3-1.2+T; LM4041CEM3-1.2+; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796880-TL4051A12QDBZTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Family Name: TL4051
Output Voltage: 1.225V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): LM4051BIM3-1.2-T; LM4041DEM3-1.2-T; LM4051CIM3-1.2+T; LM4041CEM3-1.2+;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TL4051A12QDBZTG4 - Rochester Electronics
Newburyport, MA, United States
TL4051A12 Precision Micropower Shunt Voltage Reference

TL4051A12 Precision Micropower Shunt Voltage Reference

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4051A12QDBZTG4
SOT-23 Precision Voltage Reference IC 693-TL4051A12QDBZTG4
1.225-V, 0.1% 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4051A12QDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051A12QDBZTG4 can be used for catalog matching and distributor lookup.

1.225-V, 0.1% 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4051A12QDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051A12QDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - TL4051A12QDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL4051A12QDBZTG4-ND
Voltage Reference TL4051A12QDBZTG4-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - TL4051A12QDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4051A12QDBZTG4
PMIC - Voltage Reference TL4051A12QDBZTG4
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4051A12QDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4051A12QDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4051A12QDBZTG4
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL4051A12QDBZTG4
Voltage References TL4051A12QDBZTG4
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4051A12QDBZTG4 796880-TL4051A12QDBZTG4 TL4051A12QDBZTG4 693-TL4051A12QDBZTG4 TL4051A12QDBZTG4-ND TL4051A12QDBZTG4 TL4051A12QDBZTG4 TL4051A12QDBZTG4
Product Name TL4051A12 Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - TL4051A12QDBZTG4 SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385D-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
 - LM3411AM5-5.0 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
5 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BYM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM285-2.5 Micropower Voltage Reference - LM285D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers