Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125
TL4051B Precision micropower shunt voltage reference
Adjustable, 0.2% 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4051BQDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051BQDCKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107773-TL4051BQDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.212V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SC-70-5
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SC-70-5
IC VREF SHUNT ADJ 0.2% SC70-5
IC VREF SHUNT ADJ 0.2% SC70-5
Voltage References Precision Micropower Shunt Vltg Ref
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL4051BQDCKR | TL4051BQDCKR | 693-TL4051BQDCKR | 1107773-TL4051BQDCKR | 296-22725-1-ND | TL4051BQDCKR | TL4051BQDCKR | TL4051BQDCKR |
| Product Name | TL4051B Precision Micropower Shunt Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL4051BQDCKR | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23 | SC-70; Other; SOT-SC70-5 | Other; SOT-23-5 | Other; SC-70-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| VREF | 1.23 to 10 volts | 1.21 volts | ||||||
| TC | 15 ppm/C | 50 ppm/C | 50 ppm/C |