VAST STOCK CO., LIMITED Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| RF Amplifier 1.2GHz, 32dB Push-Pull MMIC | |
| RF Amplifier 1.2GHz, 36dB | |
| RF Amplifier 100W S-band PA | |
| RF Amplifier 2.3-2.7 GHz 2W DVGA | |
| RF Amplifier 32-38 GHz 5W GaN Amplifier | |
| RF Amplifier 5-6GHz 50W C-Band PA | |
| RF Amplifier 5GHz Discrete PA | |
| RF Amplifier GaN Amplifier | |
| RF Amplifier LNA w/ bypass, 4.4-6.0 GHz, 1.8V logic | |
| RF Amplifier MMIC | |
| RF Amplifier Return Path Amp | |
| RF Amplifier |