onsemi Automotive SOT-23 Precision Voltage Reference IC SCV431BSN1T1G

Description
Low Voltage Precision Adjustable Shunt Regulator 0.5% Vref - Automotive, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SCV431BSN1T1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SCV431BSN1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Voltage Precision Adjustable Shunt Regulator 0.5% Vref - Automotive, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SCV431BSN1T1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SCV431BSN1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-SCV431BSN1T1G
Automotive SOT-23 Precision Voltage Reference IC 693-SCV431BSN1T1G
Low Voltage Precision Adjustable Shunt Regulator 0.5% Vref - Automotive, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SCV431BSN1T1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SCV431BSN1T1G can be used for catalog matching and distributor lookup.

Low Voltage Precision Adjustable Shunt Regulator 0.5% Vref - Automotive, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SCV431BSN1T1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SCV431BSN1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - SCV431BSN1T1G - 1094944-SCV431BSN1T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SCV431BSN1T1G
1094944-SCV431BSN1T1G
PMIC - PMIC - Voltage Reference - SCV431BSN1T1G 1094944-SCV431BSN1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1094944-SCV431BSN1T1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.48% Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Alternative Parts (Cross-Reference): TLV431AFTA; SCV431ASN1T1G; TLVH431AIL3T; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1094944-SCV431BSN1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.48%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Alternative Parts (Cross-Reference): TLV431AFTA; SCV431ASN1T1G; TLVH431AIL3T;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - SCV431BSN1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SCV431BSN1T1GOSDKR-ND
Voltage Reference SCV431BSN1T1GOSDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.48% 20mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.48% 20mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - SCV431BSN1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SCV431BSN1T1GOSCT-ND
Voltage Reference SCV431BSN1T1GOSCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.48% 20mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.48% 20mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - SCV431BSN1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SCV431BSN1T1GOSTR-ND
Voltage Reference SCV431BSN1T1GOSTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.48% 20mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.48% 20mA SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
SCV431BSN1T1G
Voltage References SCV431BSN1T1G
Voltage References ADJ 1.24-16 V +/-1

Voltage References ADJ 1.24-16 V +/-1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SCV431BSN1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SCV431BSN1T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SCV431BSN1T1G
IC VREF SHUNT ADJ 0.48% SOT23-3

IC VREF SHUNT ADJ 0.48% SOT23-3

Supplier's Site
IC VREF SHUNT ADJ 5TSOP - 598-SCV431BSN1T1G - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ 5TSOP
598-SCV431BSN1T1G
IC VREF SHUNT ADJ 5TSOP 598-SCV431BSN1T1G
IC VREF SHUNT ADJ 5TSOP

IC VREF SHUNT ADJ 5TSOP

Supplier's Site
Volt Ref, Shunt, 1.24-16V, -40To125Deg C Rohs Compliant Onsemi - 54AH9600 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24-16V, -40To125Deg C Rohs Compliant Onsemi
54AH9600
Volt Ref, Shunt, 1.24-16V, -40To125Deg C Rohs Compliant Onsemi 54AH9600
VOLT REF, SHUNT, 1.24-16V, -40TO125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 1.24-16V, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Reference
SCV431BSN1T1G
PMIC - Voltage Reference SCV431BSN1T1G
IC VREF SHUNT ADJ 0.48% SOT23-3

IC VREF SHUNT ADJ 0.48% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-SCV431BSN1T1G 1094944-SCV431BSN1T1G SCV431BSN1T1GOSDKR-ND SCV431BSN1T1G SCV431BSN1T1G 598-SCV431BSN1T1G 54AH9600 SCV431BSN1T1G
Product Name Automotive SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - SCV431BSN1T1G Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT ADJ 5TSOP Volt Ref, Shunt, 1.24-16V, -40To125Deg C Rohs Compliant Onsemi PMIC - Voltage Reference
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable Shunt
Package Type Other; TO-236-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VIN 18 volts ? to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR01BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
LM385-2.5 Micropower Voltage Reference - LM385LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details