STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - TL431ACZ TL431ACZ

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054122-TL431ACZ Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431AILPG; KIA431A; TL431AIZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054122-TL431ACZ Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431AILPG; KIA431A; TL431AIZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431ACZ - 054122-TL431ACZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ACZ
054122-TL431ACZ
PMIC - PMIC - Voltage Reference - TL431ACZ 054122-TL431ACZ
Manufacturer: STMicroelectronics Win Source Part Number: 054122-TL431ACZ Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431AILPG; KIA431A; TL431AIZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 054122-TL431ACZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431AILPG; KIA431A; TL431AIZ;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - 497-3035-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-3035-ND
Voltage Reference 497-3035-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics - 72K7246 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics
72K7246
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics 72K7246
Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, TO-226AA-3 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, TO-226AA-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431ACZ
Voltage References TL431ACZ
Voltage References 2.5-36V Prog Adjust

Voltage References 2.5-36V Prog Adjust

Buy Now Datasheet
PMIC - Voltage Reference - TL431ACZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431ACZ
PMIC - Voltage Reference TL431ACZ
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - TL431ACZ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431ACZ
Power Supply Chip >> Voltage References TL431ACZ
2.495V~36V ±1% 100mA Adjustable TO-92-3 Voltage References ROHS

2.495V~36V ±1% 100mA Adjustable TO-92-3 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 054122-TL431ACZ 497-3035-ND 72K7246 TL431ACZ TL431ACZ TL431ACZ
Product Name PMIC - PMIC - Voltage Reference - TL431ACZ Voltage Reference Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics Voltage References PMIC - Voltage Reference Power Supply Chip >> Voltage References
Package Type TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - ADR365AUJZ-R2 - 860371-ADR365AUJZ-R2 - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30ILPM - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
Voltage Reference - X60008EIS8-41T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 20 ppm/C
View Details
3 suppliers