Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1268040-TL1431ACZ
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±0.25%
Temperature Coefficient: 90ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -20°C ~ 70°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: TL1431
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Adjustable Voltage Reference Product overview: TL1431ACZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431ACZ can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.25% TO92-3
VOLT REF, SHUNT, 2.5V, -20 TO 70DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.25%; Temperature Coefficient:± 13ppm/°C; Voltage Reference Case Style:TO-92; No. of RoHS Compliant: Yes
IC VREF SHUNT ADJ 0.25% TO92-3
Voltage References 2.5-36V Prog Adjust
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-14721-ND | 1268040-TL1431ACZ | 693-TL1431ACZ | TL1431ACZ | 07AH7193 | TL1431ACZ | TL1431ACZ |
| Product Name | Voltage Reference | Electronic Wholesale - TL1431ACZ | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Volt Ref, Shunt, 2.5V, -20 To 70Deg C; Voltage Reference Type Stmicroelectronics | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | ||
| Package Type | TO-92; Other; TO-226-2, TO-92-2 (TO-226AC) | TO-92; Other; TO-226-2, TO-92-2 (TO-226AC) | Other; TO-92-3 | Other; TO-226-2, TO-92-2 (TO-226AC) | Other; TO-92 | ||
| TC | 90 ppm/C | 90 ppm/C | |||||
| Accuracy | 0.2500 % | 0.2500 % | |||||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) |