Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - REF6245IDGKT REF6245IDGKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1091879-REF6245IDGKT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 3ppm/°C Voltage - Input: 4.75 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 3.5mA Noise - 0.1Hz to 10Hz: 3μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-VSSOP Nominal Output Voltage (Min/Fixed): 4.5V Operating Supply Current: 1.15mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1091879-REF6245IDGKT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 3ppm/°C Voltage - Input: 4.75 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 3.5mA Noise - 0.1Hz to 10Hz: 3μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-VSSOP Nominal Output Voltage (Min/Fixed): 4.5V Operating Supply Current: 1.15mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - REF6245IDGKT - 1091879-REF6245IDGKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF6245IDGKT
1091879-REF6245IDGKT
PMIC - PMIC - Voltage Reference - REF6245IDGKT 1091879-REF6245IDGKT
Manufacturer: Texas Instruments Win Source Part Number: 1091879-REF6245IDGKT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 3ppm/°C Voltage - Input: 4.75 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 3.5mA Noise - 0.1Hz to 10Hz: 3μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-VSSOP Nominal Output Voltage (Min/Fixed): 4.5V Operating Supply Current: 1.15mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091879-REF6245IDGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 4.75 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 3.5mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-VSSOP
Nominal Output Voltage (Min/Fixed): 4.5V
Operating Supply Current: 1.15mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-REF6245IDGKT
Precision Voltage Reference IC 693-REF6245IDGKT
4.5-V, 3-ppm/°C high-precision voltage reference with integrated buffer & enable pin 8-VSSOP -40 to 125 Product overview: REF6245IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6245IDGKT can be used for catalog matching and distributor lookup.

4.5-V, 3-ppm/°C high-precision voltage reference with integrated buffer & enable pin 8-VSSOP -40 to 125 Product overview: REF6245IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6245IDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-44926-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-44926-6-ND
Voltage Reference 296-44926-6-ND
Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5mA 8-VSSOP

Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5mA 8-VSSOP

Buy Now Datasheet
Voltage Reference - 296-44926-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-44926-2-ND
Voltage Reference 296-44926-2-ND
Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5mA 8-VSSOP

Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5mA 8-VSSOP

Buy Now Datasheet
Voltage Reference - 296-44926-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-44926-1-ND
Voltage Reference 296-44926-1-ND
Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5mA 8-VSSOP

Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5mA 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF6245IDGKT
Voltage References REF6245IDGKT
Voltage References 3ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125

Voltage References 3ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - REF6245IDGKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF6245IDGKT
PMIC - Voltage Reference REF6245IDGKT
IC VREF SERIES 0.05% 8VSSOP

IC VREF SERIES 0.05% 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF6245IDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF6245IDGKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF6245IDGKT
IC VREF SERIES 0.05% 8VSSOP

IC VREF SERIES 0.05% 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1091879-REF6245IDGKT 693-REF6245IDGKT 296-44926-6-ND REF6245IDGKT REF6245IDGKT REF6245IDGKT
Product Name PMIC - PMIC - Voltage Reference - REF6245IDGKT Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; 8-VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Active Active
TC 3 ppm/C 3 ppm/C
IQ 1.15 mA 1.15 mA 1.15 mA
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586LRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details