Adjustable Precision Shunt Regulator 3-TO-92 0 to 70
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Adjustable precision shunt regulator 3-TO-92 0 to 70 Product overview: TL431ACLPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACLPE3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 095419-TL431ACLPE3
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL431A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431AIZ; LX6431AILP; TL431IZ; TL431CZ;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 1% TO92-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431ACLPE3 | 296-50324-ND | 693-TL431ACLPE3 | 095419-TL431ACLPE3 | TL431ACLPE3 | TL431ACLPE3 | TL431ACLPE3 |
| Product Name | TL431A Adjustable Precision Shunt Regulator | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL431ACLPE3 | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |