Precision Adjustable (Programmable) Shunt Reference 3-TO-92 0 to 70
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3
Voltage References Prec Adj Program Shunt Ref
IC VREF SHUNT ADJ 0.4% TO92-3
IC VREF SHUNT ADJ 0.4% TO92-3
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431CLPME3 | 296-36736-ND | TL1431CLPME3 | TL1431CLPME3 | TL1431CLPME3 |
| Product Name | TL1431 Precision Adjustable (Programmable) Shunt Reference | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; SOIC,TO-92,TSSOP | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| VREF | 2.5 to 36 volts | 2.5 volts |