Texas Instruments TL4050B50-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference TL4050B50QDBZRQ1

Description
Automotive Catalog Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL4050B50-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference - TL4050B50QDBZRQ1 - Texas Instruments
Dallas, TX, United States
TL4050B50-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference
TL4050B50QDBZRQ1
TL4050B50-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference TL4050B50QDBZRQ1
Automotive Catalog Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Automotive Catalog Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
 - TL4050B50QDBZRQ1 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Supplier's Site Datasheet
Voltage Reference - 296-TL4050B50QDBZRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-TL4050B50QDBZRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050B50QDBZRQ1CT-ND
Voltage Reference 296-TL4050B50QDBZRQ1CT-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-TL4050B50QDBZRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050B50QDBZRQ1TR-ND
Voltage Reference 296-TL4050B50QDBZRQ1TR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4050B50QDBZRQ1 - 1268278-TL4050B50QDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050B50QDBZRQ1
1268278-TL4050B50QDBZRQ1
PMIC - PMIC - Voltage Reference - TL4050B50QDBZRQ1 1268278-TL4050B50QDBZRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1268278-TL4050B50QDB ZRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 90μA Family Name: TL4050 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): LM4050AIM3-4.1+T; LM4050AIM3-4.1+; LM4050AIM3-5.0+T; Introduction Date: October 22, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1268278-TL4050B50QDBZRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 90μA
Family Name: TL4050
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): LM4050AIM3-4.1+T; LM4050AIM3-4.1+; LM4050AIM3-5.0+T;
Introduction Date: October 22, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-TL4050B50QDBZRQ1
Automotive SOT-23 Precision Voltage Reference IC 693-TL4050B50QDBZRQ1
Automotive, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050B50QDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B50QDBZRQ1 can be used for catalog matching and distributor lookup.

Automotive, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050B50QDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B50QDBZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050B50QDBZRQ1
Voltage References TL4050B50QDBZRQ1
Voltage References AC Prec MicroPwr Shunt Vltg Ref

Voltage References AC Prec MicroPwr Shunt Vltg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050B50QDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050B50QDBZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050B50QDBZRQ1
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - TL4050B50QDBZRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050B50QDBZRQ1
PMIC - Voltage Reference TL4050B50QDBZRQ1
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4050B50QDBZRQ1 TL4050B50QDBZRQ1 296-TL4050B50QDBZRQ1DKR-ND 1268278-TL4050B50QDBZRQ1 693-TL4050B50QDBZRQ1 TL4050B50QDBZRQ1 TL4050B50QDBZRQ1 TL4050B50QDBZRQ1
Product Name TL4050B50-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - TL4050B50QDBZRQ1 Automotive SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOT-23,SC70 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385M-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
LM385-1.2 Micropower Voltage Reference - LM385BLPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DRE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers