Texas Instruments High-Performance Analog SOT-23 Precision Voltage Reference IC TL4050A10QDBZR

Description
TL4050A Precision micropower shunt voltage reference
Request a Quote Datasheet
Description
TL4050A Precision micropower shunt voltage reference
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TL4050A10QDBZR - Rochester Electronics
Newburyport, MA, United States
TL4050A Precision micropower shunt voltage reference

TL4050A Precision micropower shunt voltage reference

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4050A10QDBZR
SOT-23 Precision Voltage Reference IC 693-TL4050A10QDBZR
Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050A10QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A10QDBZR can be used for catalog matching and distributor lookup.

Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050A10QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A10QDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-22781-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22781-2-ND
Voltage Reference 296-22781-2-ND
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4050A10QDBZR - 054794-TL4050A10QDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050A10QDBZR
054794-TL4050A10QDBZR
PMIC - PMIC - Voltage Reference - TL4050A10QDBZR 054794-TL4050A10QDBZR
Manufacturer: Texas Instruments Win Source Part Number: 054794-TL4050A10QDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 110μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054794-TL4050A10QDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 110μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050A10QDBZR
Voltage References TL4050A10QDBZR
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - TL4050A10QDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050A10QDBZR
PMIC - Voltage Reference TL4050A10QDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050A10QDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050A10QDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050A10QDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4050A10QDBZR 693-TL4050A10QDBZR 296-22781-2-ND 054794-TL4050A10QDBZR TL4050A10QDBZR TL4050A10QDBZR TL4050A10QDBZR
Product Name SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL4050A10QDBZR Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active Active
VREF Type Fixed; Programmable Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD581LH/+ - Lingto Electronic Limited
Specs
IQ 1 mA
View Details
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Voltage Reference - ISL60007DIB825-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers