Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TL4050B41IDBZT TL4050B41IDBZT

Description
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TL4050B41IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL4050B41IDBZT - 796878-TL4050B41IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050B41IDBZT
796878-TL4050B41IDBZT
PMIC - PMIC - Voltage Reference - TL4050B41IDBZT 796878-TL4050B41IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 796878-TL4050B41IDBZ T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 73μA Family Name: TL4050 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): TL4050B41IDBZRQ1; TL4050B41IDBZTQ1; ADR5045ARTZ-R2; LM4050AIM3-5.0-T; Introduction Date: July 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 796878-TL4050B41IDBZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 73μA
Family Name: TL4050
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): TL4050B41IDBZRQ1; TL4050B41IDBZTQ1; ADR5045ARTZ-R2; LM4050AIM3-5.0-T;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4050B41IDBZT
SOT-23 Precision Voltage Reference IC 693-TL4050B41IDBZT
Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4050B41IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41IDBZT can be used for catalog matching and distributor lookup.

Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4050B41IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-49953-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49953-1-ND
Voltage Reference 296-49953-1-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-49953-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49953-6-ND
Voltage Reference 296-49953-6-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-49953-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49953-2-ND
Voltage Reference 296-49953-2-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050B41IDBZT
Voltage References TL4050B41IDBZT
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - TL4050B41IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050B41IDBZT
PMIC - Voltage Reference TL4050B41IDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050B41IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050B41IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050B41IDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4050B41IDBZT 796878-TL4050B41IDBZT 693-TL4050B41IDBZT 296-49953-1-ND TL4050B41IDBZT TL4050B41IDBZT TL4050B41IDBZT
Product Name PMIC - PMIC - Voltage Reference - TL4050B41IDBZT SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25ILPR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
PMIC - Voltage Reference - ADR431ARMZ - Lingto Electronic Limited
Specs
IQ 0.8000 mA
View Details
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details