Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431ACDCKR

Description
Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431ACDCKR - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431ACDCKR
TL431A Adjustable Precision Shunt Regulator TL431ACDCKR
Adjustable Precision Shunt Regulator 6-SC70 0 to 70

Adjustable Precision Shunt Regulator 6-SC70 0 to 70

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431ACDCKR
Precision Voltage Reference IC 693-TL431ACDCKR
Adjustable precision shunt regulator 6-SC70 0 to 70 Product overview: TL431ACDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACDCKR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 6-SC70 0 to 70 Product overview: TL431ACDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431ACDCKR - 054820-TL431ACDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ACDCKR
054820-TL431ACDCKR
PMIC - PMIC - Voltage Reference - TL431ACDCKR 054820-TL431ACDCKR
Manufacturer: Texas Instruments Win Source Part Number: 054820-TL431ACDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 054820-TL431ACDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - 296-17863-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17863-2-ND
Voltage Reference 296-17863-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-17863-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17863-1-ND
Voltage Reference 296-17863-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-17863-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17863-6-ND
Voltage Reference 296-17863-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431ACDCKR
Voltage References TL431ACDCKR
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431ACDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431ACDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431ACDCKR
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site
PMIC - Voltage Reference - TL431ACDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431ACDCKR
PMIC - Voltage Reference TL431ACDCKR
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431ACDCKR 693-TL431ACDCKR 054820-TL431ACDCKR 296-17863-2-ND TL431ACDCKR TL431ACDCKR TL431ACDCKR
Product Name TL431A Adjustable Precision Shunt Regulator Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431ACDCKR Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP Other; SOT-23-6 Other; SC-70-6 Other; 6-TSSOP, SC-88, SOT-363 Other; 6-TSSOP, SC-88, SOT-363
VREF 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336M-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
Voltage Reference - LM336-5MWC-ND - DigiKey
Specs
Type Shunt / Zener
View Details
5 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers