Texas Instruments TL4050A50-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference TL4050A50QDCKRQ1

Description
Automotive Catalog Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL4050A50-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference - TL4050A50QDCKRQ1 - Texas Instruments
Dallas, TX, United States
TL4050A50-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference
TL4050A50QDCKRQ1
TL4050A50-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference TL4050A50QDCKRQ1
Automotive Catalog Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125

Automotive Catalog Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-27662-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-27662-2-ND
Voltage Reference 296-27662-2-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4050A50QDCKRQ1 - 1268268-TL4050A50QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050A50QDCKRQ1
1268268-TL4050A50QDCKRQ1
PMIC - PMIC - Voltage Reference - TL4050A50QDCKRQ1 1268268-TL4050A50QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1268268-TL4050A50QDC KRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 90μA Family Name: TL4050-Q1 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): LM4040ESD-500GT3; LM4040DEX3-5.0; LM4050AEX3-4.1-T; Introduction Date: September 29, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268268-TL4050A50QDCKRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 90μA
Family Name: TL4050-Q1
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): LM4040ESD-500GT3; LM4040DEX3-5.0; LM4050AEX3-4.1-T;
Introduction Date: September 29, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TL4050A50QDCKRQ1 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Automotive Precision Voltage Reference IC
693-TL4050A50QDCKRQ1
Automotive Precision Voltage Reference IC 693-TL4050A50QDCKRQ1
Fixed voltage, 0.1%, 50-ppm/°C automotive precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4050A50QDCKRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A50QDCKRQ1 can be used for catalog matching and distributor lookup.

Fixed voltage, 0.1%, 50-ppm/°C automotive precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4050A50QDCKRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A50QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050A50QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050A50QDCKRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050A50QDCKRQ1
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site
PMIC - Voltage Reference - TL4050A50QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050A50QDCKRQ1
PMIC - Voltage Reference TL4050A50QDCKRQ1
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050A50QDCKRQ1
Voltage References TL4050A50QDCKRQ1
Voltage References Prec MicroPwr Shunt Vltg Reference

Voltage References Prec MicroPwr Shunt Vltg Reference

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4050A50QDCKRQ1 296-27662-2-ND 1268268-TL4050A50QDCKRQ1 TL4050A50QDCKRQ1 693-TL4050A50QDCKRQ1 TL4050A50QDCKRQ1 TL4050A50QDCKRQ1 TL4050A50QDCKRQ1
Product Name TL4050A50-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - TL4050A50QDCKRQ1 Automotive Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SOT-SC70-5 Other; SOT-23-5 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
LM136-5.0 5.0V Reference Diode - LM136H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers
Voltage Reference - LM336M-2.5-NS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962R8759461VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details