The Volt Ref, Shunt, 2.5V, -20 to 70°C is an adjustable shunt voltage reference from STMicroelectronics. It features a reference voltage of 2.5V with an initial accuracy of 0.25% and a temperature coefficient of ±13ppm/°C. The device operates within a temperature range of -20°C to 70°C and is housed in an SOIC package. This voltage reference is RoHS compliant, making it suitable for environmentally conscious designs. The adjustable nature allows for flexibility in various applications, and its specifications make it a reliable choice for engineers seeking precision in voltage regulation.
Adjustable Voltage Reference Product overview: TL1431ACDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431ACDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 032306-TL1431ACDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.25%
Temperature Coefficient: 90ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SO
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SO
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SO
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SO
VOLT REF, SHUNT, 2.5V, -20 TO 70DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.25%; Temperature Coefficient:± 13ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
IC VREF SHUNT ADJ 0.25% 8SO
Voltage References 2.5-36V Prog Adjust
IC VREF SHUNT ADJ 0.25% 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL1431ACDT | 032306-TL1431ACDT | 497-2222-1-ND | 07AH7192 | TL1431ACDT | TL1431ACDT | TL1431ACDT |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL1431ACDT | Voltage Reference | Volt Ref, Shunt, 2.5V, -20 To 70Deg C; Voltage Reference Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SO | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| VIN | 37 volts | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |