Adjustable Voltage Reference Product overview: TL1431CL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CL3T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1099524-TL1431CL3T
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 90ppm/°C
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 1 mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -20°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): LM4040QCEM3-3.0/NOPB
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16125-1,497-1612
Base Product Number: TL1431
RoHS Status: RoHS non-compliant
Adjustable Voltage Reference
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-3
IC VREF SHUNT ADJ 0.4% SOT23-3
Voltage References POWER MANAGEMENT
IC VREF SHUNT ADJ 0.4% SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL1431CL3T | 1099524-TL1431CL3T | TL1431CL3T | 497-16125-2-ND | TL1431CL3T | TL1431CL3T | TL1431CL3T |
| Product Name | Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 90 ppm/C | 90 ppm/C | |||||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||||
| Life Cycle Stage | Active | Active |