Semtech Corp. PMIC - PMIC - Voltage Reference - SC431CSK-.5TRT SC431CSK-.5TRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 028137-SC431CSK-.5TR T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 130μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 028137-SC431CSK-.5TR T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 130μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SC431CSK-.5TRT - 028137-SC431CSK-.5TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC431CSK-.5TRT
028137-SC431CSK-.5TRT
PMIC - PMIC - Voltage Reference - SC431CSK-.5TRT 028137-SC431CSK-.5TRT
Manufacturer: Semtech Corporation Win Source Part Number: 028137-SC431CSK-.5TR T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 130μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 028137-SC431CSK-.5TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 150mA
Current - Cathode: 130μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.495V SOT-23 Precision Voltage Reference IC
693-SC431CSK-.5TRT
2.495V SOT-23 Precision Voltage Reference IC 693-SC431CSK-.5TRT
Three Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO3, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: SC431CSK-.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431CSK-.5TRT can be used for catalog matching and distributor lookup.

Three Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO3, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: SC431CSK-.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431CSK-.5TRT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - SC431CSK-.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SC431CSK-.5TR-ND
Voltage Reference SC431CSK-.5TR-ND
Shunt Voltage Reference IC Adjustable 2.495V 30VV ±0.5% 150mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 30VV ±0.5% 150mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
SC431CSK-.5TRT
Voltage References SC431CSK-.5TRT
Voltage References ADJ SHUNT REG. SOT-23 -.5%

Voltage References ADJ SHUNT REG. SOT-23 -.5%

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-30V, Sot-23-3; Voltage Reference Type Semtech - 37K8327 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-30V, Sot-23-3; Voltage Reference Type Semtech
37K8327
Voltage Ref, Shunt, 2.495V-30V, Sot-23-3; Voltage Reference Type Semtech 37K8327
VOLTAGE REF, SHUNT, 2.495V-30V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:SC431 Series; Reference Voltage:2.495V to 30V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-30V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:SC431 Series; Reference Voltage:2.495V to 30V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SC431CSK-.5TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SC431CSK-.5TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SC431CSK-.5TRT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Voltage Reference - SC431CSK-.5TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
SC431CSK-.5TRT
Voltage Reference SC431CSK-.5TRT
Shunt Voltage Reference IC Adjustable 2.495V 30 VV ±0.5% 150 mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 30 VV ±0.5% 150 mA SOT-23-3

Buy Now
PMIC - Voltage Reference - SC431CSK-.5TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC431CSK-.5TRT
PMIC - Voltage Reference SC431CSK-.5TRT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 028137-SC431CSK-.5TRT 693-SC431CSK-.5TRT SC431CSK-.5TR-ND SC431CSK-.5TRT 37K8327 SC431CSK-.5TRT SC431CSK-.5TRT SC431CSK-.5TRT
Product Name PMIC - PMIC - Voltage Reference - SC431CSK-.5TRT 2.495V SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References Voltage Ref, Shunt, 2.495V-30V, Sot-23-3; Voltage Reference Type Semtech Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - LM399H/NOPB - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
2 suppliers
PMIC - Voltage Reference - ADR431AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details