Texas Instruments TL1431 Precision Adjustable (Programmable) Shunt Reference TL1431CLPRE3

Description
Precision Adjustable (Programmable) Shunt Reference 3-TO-92 0 to 70
Request a Quote Datasheet
Description
Precision Adjustable (Programmable) Shunt Reference 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1431 Precision Adjustable (Programmable) Shunt Reference - TL1431CLPRE3 - Texas Instruments
Dallas, TX, United States
TL1431 Precision Adjustable (Programmable) Shunt Reference
TL1431CLPRE3
TL1431 Precision Adjustable (Programmable) Shunt Reference TL1431CLPRE3
Precision Adjustable (Programmable) Shunt Reference 3-TO-92 0 to 70

Precision Adjustable (Programmable) Shunt Reference 3-TO-92 0 to 70

Buy Now Datasheet
Voltage Reference - 296-50396-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-50396-1-ND
Voltage Reference 296-50396-1-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-50396-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-50396-2-ND
Voltage Reference 296-50396-2-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL1431CLPRE3
Precision Voltage Reference IC 693-TL1431CLPRE3
Precision adjustable (programmable) shunt reference 3-TO-92 0 to 70 Product overview: TL1431CLPRE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CLPRE3 can be used for catalog matching and distributor lookup.

Precision adjustable (programmable) shunt reference 3-TO-92 0 to 70 Product overview: TL1431CLPRE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CLPRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - TL1431CLPRE3 - 1268046-TL1431CLPRE3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL1431CLPRE3
1268046-TL1431CLPRE3
Electronic Wholesale - TL1431CLPRE3 1268046-TL1431CLPRE3
Manufacturer: Texas Instruments Win Source Part Number: 1268046-TL1431CLPRE3 Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±0.4% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TL1431 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TL1431IZ-AP; LX6431BILPT; TL1431CZT; Introduction Date: July 01, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268046-TL1431CLPRE3
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL1431
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL1431IZ-AP; LX6431BILPT; TL1431CZT;
Introduction Date: July 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL1431CLPRE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL1431CLPRE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL1431CLPRE3
IC VREF SHUNT ADJ 0.4% TO92-3

IC VREF SHUNT ADJ 0.4% TO92-3

Supplier's Site
PMIC - Voltage Reference - TL1431CLPRE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL1431CLPRE3
PMIC - Voltage Reference TL1431CLPRE3
IC VREF SHUNT ADJ 0.4% TO92-3

IC VREF SHUNT ADJ 0.4% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL1431CLPRE3
Voltage References TL1431CLPRE3
Voltage References Precision Adjustable Shunt

Voltage References Precision Adjustable Shunt

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL1431CLPRE3 296-50396-1-ND 693-TL1431CLPRE3 1268046-TL1431CLPRE3 TL1431CLPRE3 TL1431CLPRE3 TL1431CLPRE3
Product Name TL1431 Precision Adjustable (Programmable) Shunt Reference Voltage Reference Precision Voltage Reference IC Electronic Wholesale - TL1431CLPRE3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SOIC,TO-92,TSSOP TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VREF 2.5 to 36 volts 2.5 volts
TC 23 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - LM3411M5X-3.3 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
2 suppliers
LM136-5.0 5.0V Reference Diode - LM236AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
5 suppliers
PMIC - PMIC - Voltage Reference - LM385BXMX-1.2 - 071305-LM385BXMX-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 30 ppm/C
View Details
3 suppliers