Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431ACPK

Description
Adjustable Precision Shunt Regulator 3-SOT-89 0 to 70
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-89 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431ACPK - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431ACPK
TL431A Adjustable Precision Shunt Regulator TL431ACPK
Adjustable Precision Shunt Regulator 3-SOT-89 0 to 70

Adjustable Precision Shunt Regulator 3-SOT-89 0 to 70

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-89 Precision Voltage Reference IC
693-TL431ACPK
36V 100mA SOT-89 Precision Voltage Reference IC 693-TL431ACPK
Adjustable Shunt Voltage Reference, 36V, 100mA, SOT-89 Product overview: TL431ACPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACPK can be used for catalog matching and distributor lookup.

Adjustable Shunt Voltage Reference, 36V, 100mA, SOT-89 Product overview: TL431ACPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACPK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-17037-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17037-6-ND
Voltage Reference 296-17037-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-17037-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17037-2-ND
Voltage Reference 296-17037-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-17037-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17037-1-ND
Voltage Reference 296-17037-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431ACPK - 124718-TL431ACPK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ACPK
124718-TL431ACPK
PMIC - PMIC - Voltage Reference - TL431ACPK 124718-TL431ACPK
Manufacturer: Texas Instruments Win Source Part Number: 124718-TL431ACPK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 124718-TL431ACPK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments - 27AJ0152 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments
27AJ0152
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments 27AJ0152
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-89-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:92ppm/°C ; Voltage Reference Case Style:SOT-89; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-89-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:92ppm/°C; Voltage Reference Case Style:SOT-89; No. ofRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431ACPK
Voltage References TL431ACPK
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TL431ACPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431ACPK
PMIC - Voltage Reference TL431ACPK
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431ACPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431ACPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431ACPK
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431ACPK 693-TL431ACPK 296-17037-6-ND 124718-TL431ACPK 27AJ0152 TL431ACPK TL431ACPK TL431ACPK
Product Name TL431A Adjustable Precision Shunt Regulator 36V 100mA SOT-89 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL431ACPK Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP Other; SOT-89 Other; TO-243AA SOT89; Other; SOT-89-3 Other; SOT-89 Other; TO-243AA
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C 92 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDCKT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41ILPR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDR - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details