Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SOT-23-3
TL4051A Precision micropower shunt voltage reference
Adjustable, 0.1% 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4051AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051AIDBZR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107769-TL4051AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.212V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Voltage References ADJ 0.1% shunt regulator
IC VREF SHUNT ADJ 0.1% SOT23-3
IC VREF SHUNT ADJ 0.1% SOT23-3
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL4051AIDBZR | 296-TL4051AIDBZRDKR-ND | TL4051AIDBZR | 693-TL4051AIDBZR | 1107769-TL4051AIDBZR | TL4051AIDBZR | TL4051AIDBZR | TL4051AIDBZR |
| Product Name | TL4051A Precision Micropower Shunt Voltage Reference | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL4051AIDBZR | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 to 10 volts | 1.21 volts | ||||||
| TC | 15 ppm/C | 50 ppm/C | 50 ppm/C |