Texas Instruments TL1431 Precision Adjustable (Programmable) Shunt Reference TL1431QD

Description
Precision Adjustable (Programmable) Shunt Reference 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Precision Adjustable (Programmable) Shunt Reference 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1431 Precision Adjustable (Programmable) Shunt Reference - TL1431QD - Texas Instruments
Dallas, TX, United States
TL1431 Precision Adjustable (Programmable) Shunt Reference
TL1431QD
TL1431 Precision Adjustable (Programmable) Shunt Reference TL1431QD
Precision Adjustable (Programmable) Shunt Reference 8-SOIC -40 to 125

Precision Adjustable (Programmable) Shunt Reference 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Reference - 296-10131-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-10131-5-ND
Voltage Reference 296-10131-5-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOIC Precision Voltage Reference IC
693-TL1431QD
36V 100mA SOIC Precision Voltage Reference IC 693-TL1431QD
Adj. Voltage Ref IC, 2.5-36V, 100mA, SOIC-8 Product overview: TL1431QD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431QD can be used for catalog matching and distributor lookup.

Adj. Voltage Ref IC, 2.5-36V, 100mA, SOIC-8 Product overview: TL1431QD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431QD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL1431QD - 054751-TL1431QD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL1431QD
054751-TL1431QD
PMIC - PMIC - Voltage Reference - TL1431QD 054751-TL1431QD
Manufacturer: Texas Instruments Win Source Part Number: 054751-TL1431QD Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054751-TL1431QD
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL1431QD
Voltage References TL1431QD
Voltage References Precision Adjustable Shunt

Voltage References Precision Adjustable Shunt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL1431QD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL1431QD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL1431QD
IC VREF SHUNT ADJ 0.4% 8SOIC

IC VREF SHUNT ADJ 0.4% 8SOIC

Supplier's Site
Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments - 28AH5554 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments
28AH5554
Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments 28AH5554
VOLTAGE REF, SHUNT, 2.5V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TL1431QD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL1431QD
PMIC - Voltage Reference TL1431QD
IC VREF SHUNT ADJ 0.4% 8SOIC

IC VREF SHUNT ADJ 0.4% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL1431QD 296-10131-5-ND 693-TL1431QD 054751-TL1431QD TL1431QD TL1431QD 28AH5554 TL1431QD
Product Name TL1431 Precision Adjustable (Programmable) Shunt Reference Voltage Reference 36V 100mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL1431QD Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SOIC,TO-92,TSSOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width) Other; SOIC SOIC
VREF 2.5 to 36 volts 2.5 volts 2.5 to 36 volts
TC 23 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
Precision Voltage Reference IC - 693-LM285AXZ-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
5 suppliers
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers