Manufacturer: ON Semiconductor
Win Source Part Number: 1246980-SC431AVSNT1G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 60μA
Family Name: SC431
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3 (TO-236)
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL431K-AE3-R; TL431NS-AE2-R; TL431NSL-AE2-R;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)
Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SC431AVSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431AVSNT1G can be used for catalog matching and distributor lookup.
Voltage References ANA 2.5V PROG SHUNT REF
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
VOLTAGE REFERENCE, SHUNT, SOT-23-3; Voltage Reference Type:Shunt - Programmable; Product Range:SC431A Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C
VOLTAGE REFERENCE, SHUNT, SOT-23-3; Voltage Reference Type:Shunt - Programmable; Product Range:SC431A Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:50ppm/?C
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1246980-SC431AVSNT1G | SC431AVSNT1GOSTR-ND | 693-SC431AVSNT1G | SC431AVSNT1G | SC431AVSNT1G | SC431AVSNT1G | 14AC5074 | 85AC2166 |
| Product Name | PMIC - PMIC - Voltage Reference - SC431AVSNT1G | Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference, Shunt, Sot-23-3; Voltage Reference Type Onsemi | Voltage Reference, Shunt, Sot-23-3; Voltage Reference Type Onsemi |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | Other; SOT-23 | ||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener |