Precision Adjustable (Programmable) Shunt Reference 8-TSSOP 0 to 70
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-TSSOP
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-TSSOP
Precision adjustable (programmable) shunt reference 8-TSSOP 0 to 70 Product overview: TL1431CPWR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268048-TL1431CPWR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL1431
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): LT1431IN8#TRPBF; LT1431IN8; NCV431AIDMR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Voltage References Prog Adj Shunt
IC VREF SHUNT ADJ 0.4% 8TSSOP
IC VREF SHUNT ADJ 0.4% 8TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431CPWR | 296-TL1431CPWRCT-ND | 693-TL1431CPWR | 1268048-TL1431CPWR | TL1431CPWR | TL1431CPWR | TL1431CPWR |
| Product Name | TL1431 Precision Adjustable (Programmable) Shunt Reference | Voltage Reference | TSSOP Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL1431CPWR | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP | Other; 8-TSSOP (0.173\", 4.40mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 23 ppm/C |