Adjustable Shunt Regulator 3-TO-92 0 to 70
Adjustable Shunt Voltage Reference, 30V, 100mA, TO-92 Product overview: TL430CLP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 30V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL430CLP can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.75V 30VV ±9.09% 100mA TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 899771-TL430CLP
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.75V V ±9.09% TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: TL430
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TL430CLP-NDR, 296-10181-5, -296-10181-5-NDR, -TL430CLPE3-NDR, 296-10181-5-NDR, -TL430CLPE3
IC VREF SHUNT ADJ 9.09% TO92-3
IC VREF SHUNT ADJ 9.09% TO92-3
Voltage References Adjustable Shunt Regulator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL430CLP | 693-TL430CLP | 296-10181-5-ND | 899771-TL430CLP | TL430CLP | TL430CLP | TL430CLP |
| Product Name | TL430 Adjustable Shunt Regulator | 30V 100mA Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TL430CLP | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; TO-92 | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 2.75 to 30 volts | 2.75 volts | |||||
| TC | 120 ppm/C | 120 ppm/C |