Win Source Part Number: 1099553-TL4050A50IDC
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 15 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 5V
Noise - 10Hz to 10kHz: 93µVrms
Current - Cathode: 80 µA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TL4050A41IDCKR; TL4050A25IDCKR; TL4050A41QDCKR;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22792-1,-296-227
Base Product Number: TL4050
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SC-70-5
Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050A50IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A50IDCKR can be used for catalog matching and distributor lookup.
TL4050A Precision micropower shunt voltage reference
Voltage References Precision Micropower Shunt Vltg Ref
IC VREF SHUNT 0.1% SC70-5
IC VREF SHUNT 0.1% SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1099553-TL4050A50IDCKR | 296-22792-2-ND | 693-TL4050A50IDCKR | TL4050A50IDCKR | TL4050A50IDCKR | TL4050A50IDCKR | TL4050A50IDCKR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage Reference | Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Package Type | Other; Tape & Reel | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-23-5 | SC-70; Other; SOT-SC70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| TC | 50 ppm/C | 50 ppm/C | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |