VAST STOCK CO., LIMITED Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Encoders 1024 resolution 5-28V in, 5V out
Encoders Absolute Encoder 2.5" dia, square flange, shaft seal, 200 cycles per turn, 5-28 Vin/out, Side Termination, 16pin
Encoders Absolute Encoder 2.5" dia, square flange, shaft seal, 2500 cycles per turn, 5-28 Vin/Ocout, Side Termination, 16pin
Encoders Absolute Encoder Heavy Duty2.5 inch Dia, Square Flange, Shaft Seal, 2500 cycles per turn, Dual with Index, complementary outputs, 28V in / 5V out, Side Output Term, MS3102R18-1P
Encoders Encoder 5-28VDC Input 7 Pin
Encoders ENCODER
Encoders Encoders OPTICAL INCREMENTAL E
Encoders Encoders OPTICAL INCREMENTAL
Encoders Encoders
Encoders HD 2.62 Dia ServoMNT 1K Cycle 5-28Vin/Out
Encoders HEAVY DUTY ENCODER WITH FEET
Encoders Incremental Encoder 2" dia Single Channel 500 cycles per turn 15V
Encoders Incremental Encoder 300 cycles per turn, dual with index, 5V, Side Termination, Pigtail Cable
Encoders Incremental Encoder Square Flange, 40 cycles per turn, Dual Quad Ch, 15V in/out
Encoders Incremental Encoder, 125 cycles per turn, Dual Quad. Ch, w/ outputs, 5V in/out, side output
Encoders Incremental Encoder, 2.5" dia, Square Flage, Shaft Seal, 100 cycles per turn, Single Channel, 5-28Vin / 5Vout, End Output Terminal
Encoders Incremental Encoder, 2.62" dia servo mount, 2000 cycles per turn, Dual with Index Complimentary Outputs, 5 15 Vin/out, End Output Termination
Encoders Incremental Encoder, Sqr Flange, 1.181 Female, 0.2497, 0.2495 Shaft Dia., 150 cycles per turn, Dual Quad Channel, Complimentary Outputs, 12Vin / 5out, Side Termination, 18" Cable w/ seal
Encoders Incremental Optical Encoder 1024 cycles per turn, Dual Channels w/ Index, 5-28Vin/5Vout, IECEx
Encoders Incremental Optical Encoder 2.5" dia Square Flange, Shaft Seal, 1042 cycles per turn, Dual with Index, Complimentary Outputs, 5 15Vin/OC out
Encoders Incremental Optical Encoder 2.5" dia, Square Flange, 2000 cycles per turn, Dual Index w/ Index, complimentary outputs, 5V in/out, side termination, MS3102R18-1P, Intrinsically Safe
Encoders Incremental Optical Encoder 2in dia. Square Flange, 1.25 Pilot Config, .3935 / .3932 Shaft Dia, Shaft Seal, 10 Cycles, Dual Quad Ch. 24V in / OC out, Side Output...
Encoders Incremental Optical Encoder Square Flange, Shaft Seal, 10 Cycles per Turn, Dual with Index, 5 15V in/out, Side Output Termination
Encoders Incremental Optical Encoder Square Flange, Shaft Seal, 2400 cycles per turn, 5Vin/out, Side Termination MS3102R18-1P, Intrinsically Safe
Encoders Incremental Optical Encoder, 180 cycles
Encoders INCREMENTAL OPTICAL ENCODER, 2.5in Square, Line Driver, 5 28 VDC in, 5 VDC out, Shaft Seal, 2048 cycles, Dual Quad Channel, Complimetary Outputs, Side Output Termination, Cable with Seal...
Encoders Incremental Rotary Optical Encoder, 2.5" dia
Encoders Light duty incremental encoder, 2.5" dia, Seal Integral with Bearing, 7406 resolution, Output termination MS3102R16S-1P, 7-Pin
Encoders MOD.NO H25E-F1-SS-10
Encoders Model H25 Shafted Incremental Encoder
Encoders OPTICAL ABSOLUTE ENCODER
Encoders Optical Incremental Encoder Heavy duty 2.5" diameter square flange mount, 1.25" dia pilot and 3/8" diameter shaft, Rotating shaft seal, 2048 cpt, twoo channels in quadrature plus complements, 5...
Encoders Optical Incremental Encoder Light duty, 2.5" diameter, with 2.62" servo mount on a 2.5" pilot plus optioonal face mount, sealed bearings, 2500 cpt, two channels in quadrature plus complements...
Encoders OPTICAL INCREMENTAL ENCODER
Encoders Rugged Incremental Encoder, 1024 cycles per turn, Dual Quad. Ch, Complimentary Outputs, Side Termination, MS3102R14S-6P
Encoders Sensata Technologies
Encoders Sensor, T5 Option
Encoders SENSOR
Encoders Shock Proof Optical Encoder 4in square dia, Base Mounted Feet, 500 cycles per turn, Dual Quad Channel, Side Conduit
Encoders Shock-Proof Optical Encoder, Base Mounted Feet, 1500 cycles per turn, Dual w/ Index, complementary outputs, 5 28Vin / 5Vout, output term MS3102R18-1P
Encoders

Next >>