Texas Instruments High-Performance Analog Voltage Reference TL4050A50IDBZR

Description
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-22791-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22791-1-ND
Voltage Reference 296-22791-1-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22791-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22791-6-ND
Voltage Reference 296-22791-6-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22791-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22791-2-ND
Voltage Reference 296-22791-2-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4050A50IDBZR - 1107742-TL4050A50IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050A50IDBZR
1107742-TL4050A50IDBZR
PMIC - PMIC - Voltage Reference - TL4050A50IDBZR 1107742-TL4050A50IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 1107742-TL4050A50IDB ZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107742-TL4050A50IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4050A50IDBZR
SOT-23 Precision Voltage Reference IC 693-TL4050A50IDBZR
Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4050A50IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A50IDBZR can be used for catalog matching and distributor lookup.

Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4050A50IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A50IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050A50IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050A50IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050A50IDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL4050A50IDBZR
Voltage References TL4050A50IDBZR
Voltage References 5V 0.1% shunt regulator

Voltage References 5V 0.1% shunt regulator

Buy Now Datasheet
PMIC - Voltage Reference - TL4050A50IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050A50IDBZR
PMIC - Voltage Reference TL4050A50IDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-22791-1-ND 1107742-TL4050A50IDBZR 693-TL4050A50IDBZR TL4050A50IDBZR TL4050A50IDBZR TL4050A50IDBZR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL4050A50IDBZR SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKRE4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
18-Channel Programmable I<sup>2</sup>C TFT-LCD Reference Voltage Generator - ISL24833IRZ - Renesas Electronics Corporation
Specs
Package Type Other; QFN32
View Details