Texas Instruments REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5040AIDGKR

Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE - REF5040AIDGKR - Texas Instruments
Dallas, TX, United States
REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE
REF5040AIDGKR
REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5040AIDGKR
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125

Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF5040AIDGKR - 1242357-REF5040AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF5040AIDGKR
1242357-REF5040AIDGKR
PMIC - PMIC - Voltage Reference - REF5040AIDGKR 1242357-REF5040AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1242357-REF5040AIDGK R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 8ppm/°C Voltage - Input: 4.296 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Family Name: REF5040 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): LTC6652BHMS8-4.096#T RM; LT1790BCS64.096#TRM; LTC6652BHMS8-5#TRM; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1242357-REF5040AIDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 4.296 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Family Name: REF5040
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): LTC6652BHMS8-4.096#TRM; LT1790BCS64.096#TRM; LTC6652BHMS8-5#TRM;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-49255-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49255-2-ND
Voltage Reference 296-49255-2-ND
Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA 8-VSSOP

Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA 8-VSSOP

Buy Now Datasheet
Voltage Reference - 296-49255-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49255-1-ND
Voltage Reference 296-49255-1-ND
Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA 8-VSSOP

Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA 8-VSSOP

Buy Now Datasheet
Voltage Reference - 296-49255-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49255-6-ND
Voltage Reference 296-49255-6-ND
Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA 8-VSSOP

Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-REF5040AIDGKR
Precision Voltage Reference IC 693-REF5040AIDGKR
4.096-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-VSSOP -40 to 125 Product overview: REF5040AIDGKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5040AIDGKR can be used for catalog matching and distributor lookup.

4.096-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-VSSOP -40 to 125 Product overview: REF5040AIDGKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5040AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF5040AIDGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF5040AIDGKR
PMIC - Voltage Reference REF5040AIDGKR
IC VREF SERIES 0.1% 8VSSOP

IC VREF SERIES 0.1% 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF5040AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF5040AIDGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF5040AIDGKR
IC VREF SERIES 0.1% 8VSSOP

IC VREF SERIES 0.1% 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF5040AIDGKR
Voltage References REF5040AIDGKR
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref

Voltage References Lo Noise Very Lo Drift Prec Vltg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF5040AIDGKR 1242357-REF5040AIDGKR 296-49255-2-ND 693-REF5040AIDGKR REF5040AIDGKR REF5040AIDGKR REF5040AIDGKR
Product Name REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE PMIC - PMIC - Voltage Reference - REF5040AIDGKR Voltage Reference Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type Other; SOIC,VSSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
VREF 4.1 volts 4.1 volts
TC 2.5 ppm/C 8 ppm/C 8 ppm/C
IQ 0.8000 mA 1.2 mA 1.2 mA 1.2 mA
Accuracy 0.0500 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM313H - 071184-LM313H - Win Source Electronics
Specs
Package Type Other; TO-46-2, Metal Can
Life Cycle Stage Obsolete(EOL)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
LM136-5.0 5.0V Reference Diode - LM236AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
5 suppliers
LM136-5.0 5.0V Reference Diode - LM136H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285M/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers