Win Source Part Number: 1250886-REF6030IDGKR
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Current - Output: 4 mA
Voltage - Input: 3.25V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 1.1mA
Voltage - Output (Min/Fixed): 3V
Noise - 0.1Hz to 10Hz: 3µVp-p
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51528-2,296-5152
Base Product Number: REF6030
3-V, 5-ppm/°C high-precision voltage reference with integrated buffer & enable pin 8-VSSOP -40 to 125 Product overview: REF6030IDGKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6030IDGKR can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 3V V ±0.05% 4mA 8-VSSOP
IC VREF SERIES 0.05% 8VSSOP
Voltage References 5ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
IC VREF SERIES 0.05% 8VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1250886-REF6030IDGKR | 693-REF6030IDGKR | 296-51528-2-ND | REF6030IDGKR | REF6030IDGKR | REF6030IDGKR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; Tape & Reel | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| TC | 5 ppm/C | 5 ppm/C | ||||
| IQ | 1.1 mA | 1.1 mA | 1.1 mA | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Series | Series |