TL1431 - Adjustable Voltage Reference
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA SOT-23-5
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA SOT-23-5
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA SOT-23-5
Win Source Part Number: 1127165-TL1431ACL5T
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.25%
Temperature Coefficient: 90ppm/°C
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 600 µA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -20°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16123-6,-497-161
Base Product Number: TL1431
RoHS Status: RoHS non-compliant
Adjustable Voltage Reference Product overview: TL1431ACL5T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431ACL5T can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.25% SOT23-5
IC VREF SHUNT ADJ 0.25% SOT23-5
Voltage References POWER MANAGEMENT
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431ACL5T | 497-TL1431ACL5TDKR-ND | 1127165-TL1431ACL5T | 693-TL1431ACL5T | TL1431ACL5T | TL1431ACL5T | TL1431ACL5T |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Active | Active | |||||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||||
| TC | 90 ppm/C | 90 ppm/C |