The TL1431QDRG4 is a precision programmable shunt reference in an 8-pin SOIC package, measuring 3.90mm × 4.90mm, designed for operation over the automotive temperature range of -40°C to 125°C. It offers an initial voltage tolerance of 0.4%, a typical output impedance of 0.2Ω, and supports sink current from 1mA to 100mA with a fast turn-on time of 500ns. The output voltage is adjustable from approximately 2.5V to 36V using two external resistors.
Precision Adjustable (Programmable) Shunt Reference 8-SOIC -40 to 125
Adj Shunt Ref IC, 36V, 100mA, 0.4% Tol, 8-SOIC Product overview: TL1431QDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431QDRG4 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268056-TL1431QDRG4
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: TL1431
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8
Voltage References Prec Adj (Prgrmbl) Shunt Reference
IC VREF SHUNT ADJ 0.4% 8SOIC
IC VREF SHUNT ADJ 0.4% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431QDRG4 | 693-TL1431QDRG4 | 296-31943-2-ND | 1268056-TL1431QDRG4 | TL1431QDRG4 | TL1431QDRG4 | TL1431QDRG4 | TL1431QDRG4 |
| Product Name | TL1431 Precision Adjustable (Programmable) Shunt Reference | 36V 100mA SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TL1431QDRG4 | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOIC8 | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 volts | ||||||
| TC | 23 ppm/C |